NBK America LLC Aluminum Disk Handwheel HDA-200-N

Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Disk Handwheel - HDA-200-N - NBK America LLC
King of Prussia, PA, USA
Aluminum Disk Handwheel
HDA-200-N
Aluminum Disk Handwheel HDA-200-N
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with an aluminum disk handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HDA----With grip mounting hole
    HDA-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HDA-200-N
Product Name Aluminum Disk Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Indicator Handwheel - SHK - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Hand Wheels - 7027853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Steel / Pressed Steel; Thermoplastic
Handle Revolving; Foldaway; Fold Away Revolving
Outside Diameter 7.87 inch (200 mm)
View Details
Aluminum Angular Spoked Handwheels - 22108 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
Handle NoHandle
View Details
Aluminum Flat Handwheel - AH-160-N - NBK America LLC
Specs
Style Spoked; Flat
Material Aluminum
Outside Diameter 1.54 inch (39 mm)
View Details