Imao-Fixtureworks Aluminum Indicator Handwheel SHK

Description
Features Comes with an RG revolving handle.
Request a Quote
Description
Features Comes with an RG revolving handle.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Indicator Handwheel, part number SHK, is designed to accommodate any digital dial indicator. It features a revolving handle and is constructed from aluminum alloy (ADC12) with a silver painted finish. The handwheel is available in various sizes, with maximum dimensions ranging from 12 to 20 mm and weights between 1,000 to 1,400 grams depending on the specific model. The mounting options include M6vó1, M8vó1.25, and M10vó1.5 threads. This product is suitable for applications requiring precise adjustments and can be integrated into various setups where a dial indicator is utilized.

Datasheet Summary
Powered by GS/AI

The Aluminum Indicator Handwheel, part number SHK, is designed to accommodate any digital dial indicator. It features a revolving handle and is constructed from aluminum alloy (ADC12) with a silver painted finish. The handwheel is available in various sizes, with maximum dimensions ranging from 12 to 20 mm and weights between 1,000 to 1,400 grams depending on the specific model. The mounting options include M6vó1, M8vó1.25, and M10vó1.5 threads. This product is suitable for applications requiring precise adjustments and can be integrated into various setups where a dial indicator is utilized.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Indicator Handwheel - SHK - Imao-Fixtureworks
Fraser, MI, United States
Aluminum Indicator Handwheel
SHK
Aluminum Indicator Handwheel SHK
Features Comes with an RG revolving handle.

Features

  • Comes with an RG revolving handle.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handwheels
Product Number SHK
Product Name Aluminum Indicator Handwheel
Style Solid
Bore Shape Solid / Starter Hole
Material Aluminum
Handle Revolving
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angled-spoke Handwheel - ALV - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Plastic Solid Square Handwheel - NSH, SH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Aluminum Spoked Indicator Handwheel - DHW - Imao-Fixtureworks
Specs
Style Spoked
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Plastic Angled Solid Handwheel - NSP / SP - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Plastic
View Details