NBK America LLC Aluminum Knurled Handwheel HAK-63-R12

Description
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
Datasheet
Description
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Knurled Handwheel - HAK-63-R12 - NBK America LLC
King of Prussia, PA, USA
Aluminum Knurled Handwheel
HAK-63-R12
Aluminum Knurled Handwheel HAK-63-R12
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
  • Mini handwheel made of aluminum alloy
  • Bore type and with / without grip mounting hole and finger hole can be selected by a product code.

Product Code - Bore Type - Grip Mounting Hole - Finger Hole
HAK Pilot Hole Yes No
HAK-N Pilot Hole No No
HAK-FH Pilot Hole No Yes
HAK-R Reamer Bore Yes No
HAK-R-N Reamer Bore No No
HAK-R-FH Reamer Bore No Yes

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HAK-63-R12
Product Name Aluminum Knurled Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 237536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Die cast aluminium
Handle Revolving; Revolving
Outside Diameter 5.51 inch (140 mm)
View Details
Control Hand Wheel - JAW-301 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminum; Aluminum
View Details
Aluminum Finger Wheel - AH, AHG, AHR, AHRS - Imao-Fixtureworks
Specs
Style Solid; Flat
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Stainless Steel Handwheel - HSM-80-N - NBK America LLC
Specs
Style Spoked
Material Stainless Steel
Outside Diameter 1.02 inch (26 mm)
View Details