NBK America LLC Aluminum Knurled Handwheel HAK-40-SG

Description
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
Datasheet
Description
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Knurled Handwheel - HAK-40-SG - NBK America LLC
King of Prussia, PA, USA
Aluminum Knurled Handwheel
HAK-40-SG
Aluminum Knurled Handwheel HAK-40-SG
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
  • Mini handwheel made of aluminum alloy
  • Bore type and with / without grip mounting hole and finger hole can be selected by a product code.

Product Code - Bore Type - Grip Mounting Hole - Finger Hole
HAK Pilot Hole Yes No
HAK-N Pilot Hole No No
HAK-FH Pilot Hole No Yes
HAK-R Reamer Bore Yes No
HAK-R-N Reamer Bore No No
HAK-R-FH Reamer Bore No Yes

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HAK-40-SG
Product Name Aluminum Knurled Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angled Solid Handwheel - NDA / DA - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Hand Wheels - 1612031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Phenoplast, vegetal fibre reinforced
Handle Revolving; Revolving
Outside Diameter 9.84 inch (250 mm)
View Details
Aluminum Angular Spoked Handwheels - 22305 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Two Spoke Handwheels - ME90205261 - Monroe Engineering
Specs
Style Spoked; 2-Spoke
Bore Shape Round
Material Plastic; Burnished Steel Hub
View Details