Jergens, Inc. Plastic Solid Handwheels with Finger Grips by ELESA® 22855

Description
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheels with Finger Grips by ELESA® - 22855 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheels with Finger Grips by ELESA®
22855
Plastic Solid Handwheels with Finger Grips by ELESA® 22855
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Ring Material & Finish: Matte Anodised Aluminium
  • Hub: Black Oxide Steel, not drilled in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22855
Product Name Plastic Solid Handwheels with Finger Grips by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fixed Handwheel Handles - 34075 - Jergens, Inc.
Specs
Material Plastic; Handle: 6-6 Nylon
View Details
Aluminum Angular Solid Handwheels - 22754 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Solid Handwheels with Revolving Handle by ELESA® - 22806 - Jergens, Inc.
Specs
Style Solid
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving
View Details
Aluminum Angular Spoked Handwheels - 22105 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
Handle NoHandle
View Details