NBK America LLC Knurled Handwheel FS-50

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. FS----With grip mounting hole FS-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. FS----With grip mounting hole FS-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knurled Handwheel - FS-50 - NBK America LLC
King of Prussia, PA, USA
Knurled Handwheel
FS-50
Knurled Handwheel FS-50
Products with/without grip mounting holes can be selected by the end symbol of the part number. FS----With grip mounting hole FS-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    FS----With grip mounting hole
    FS-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number FS-50
Product Name Knurled Handwheel
Outside Diameter 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Angled-spoke Handwheel - SY - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material CastIron
View Details
Plastic Solid Handwheels by ELESA® - 22847 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1612011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 6.3 inch (160 mm)
View Details
Two Spoke Handwheel - HSN-250 - NBK America LLC
Specs
Style Spoked
Outside Diameter 2.05 inch (52 mm)
Height 1 inch (25.5 mm)
View Details