NBK America LLC Flat Handwheel F-125

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Handwheel - F-125 - NBK America LLC
King of Prussia, PA, USA
Flat Handwheel
F-125
Flat Handwheel F-125
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    F----With grip mounting hole
    F-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number F-125
Product Name Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Disk Handwheel - EDHN - Imao-Fixtureworks
Specs
Style Solid; Flat
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Plastic Three Spoked Handwheels by ELESA® - 22636 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1611991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Revolving; Revolving
Outside Diameter 4.96 inch (126 mm)
View Details
Aluminum Knurled Handwheel - HAK-80 - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.77 inch (45 mm)
Height 1.57 inch (40 mm)
View Details