NBK America LLC Aluminum Disk Handwheel HDA-100-N

Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Disk Handwheel - HDA-100-N - NBK America LLC
King of Prussia, PA, USA
Aluminum Disk Handwheel
HDA-100-N
Aluminum Disk Handwheel HDA-100-N
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with an aluminum disk handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HDA----With grip mounting hole
    HDA-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HDA-100-N
Product Name Aluminum Disk Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Angled-spoke Handwheel - NS / S / NBS / BS - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material CastIron
View Details
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® - 22645 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Handle Revolving
View Details
Hand Wheels - 237558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Die cast aluminium
Handle Revolving; Revolving
Outside Diameter 6.3 inch (160 mm)
View Details
Aluminum Knurled Handwheel - HAK-63-N-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.38 inch (35 mm)
Height 1.26 inch (32 mm)
View Details