NBK America LLC Flat Handwheel F-100

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Handwheel - F-100 - NBK America LLC
King of Prussia, PA, USA
Flat Handwheel
F-100
Flat Handwheel F-100
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    F----With grip mounting hole
    F-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number F-100
Product Name Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Finger Wheel - SSH, SSHR - Imao-Fixtureworks
Specs
Style Solid; Flat
Bore Shape Solid / Starter Hole
Material Steel / Pressed Steel
View Details
Control Hand Wheel - JAW-301 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminum; Aluminum
View Details
Hand Wheels - 237558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Die cast aluminium
Handle Revolving; Revolving
Outside Diameter 6.3 inch (160 mm)
View Details
Aluminum Knurled Handwheel - HAK-50-FH - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.06 inch (27 mm)
Height 1.1 inch (28 mm)
View Details