NBK America LLC Flat Handwheel F-100-N

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Handwheel - F-100-N - NBK America LLC
King of Prussia, PA, USA
Flat Handwheel
F-100-N
Flat Handwheel F-100-N
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    F----With grip mounting hole
    F-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number F-100-N
Product Name Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Angular Three Spoked Handwheels - 34054 - Jergens, Inc.
Specs
Style Spoked
Material CastIron; Plastic; Cast Iron, Black Oxide
View Details
Stainless Steel Finger Wheel - SSH, SSHR - Imao-Fixtureworks
Specs
Style Solid; Flat
Bore Shape Solid / Starter Hole
Material Steel / Pressed Steel
View Details
Hand Wheels - 1611981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 6.3 inch (160 mm)
View Details
Offset Handwheel - D-315 - NBK America LLC
Specs
Style Spoked
Outside Diameter 2.36 inch (60 mm)
Height 2.83 inch (72 mm)
View Details