NBK America LLC Offset Handwheel D-315

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offset Handwheel - D-315 - NBK America LLC
King of Prussia, PA, USA
Offset Handwheel
D-315
Offset Handwheel D-315
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    D----With grip mounting hole
    D-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number D-315
Product Name Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Indicator Handwheel - SHKP - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Plastic Solid Handwheels by ELESA® - 22841 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1612032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Steel
Handle Revolving; Revolving
Outside Diameter 11.81 inch (300 mm)
View Details
Aluminum Disk Handwheel - HDA-125 - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.22 inch (31 mm)
Height 1.69 inch (43 mm)
View Details