NBK America LLC Ball Rollers - Round Type BRURS-28-S

Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet
Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Round Type - BRURS-28-S - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Round Type
BRURS-28-S
Ball Rollers - Round Type BRURS-28-S
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
  • These are round type ball rollers with stainless steel bodies for upward applications.
  • Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRURS-28-S
Product Name Ball Rollers - Round Type
Maximum Load 13.94 lbs (6.32 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With Slit processing> Cutting flange type - PVS50FS - Links-Japan, LLC
Specs
Maximum Load 110.15 lbs (49.96 kg)
Weight 0.243 lbs (0.1100 kg)
Ball Material SUS440C
View Details
Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details
Air Cargo Medium Duty Ball Transfer Units - MV-MW-MX Series - Omnitrack Corp.
Specs
Maximum Load 1323.00 lbs (600 kg)
Ball Size 1.19 to 1.75 inch (30.18 to 44.45 mm)
Barrel Diameter 1.77 to 2.50 inch (45.01 to 63.5 mm)
View Details
Drop-In Ball Transfers - MBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 200.00 lbs (90.7 kg)
Ball Material Carbon Steel
Mounting Press / Drop In
View Details