NBK America LLC Ball Rollers - Insert Type BRUIN-9-N

Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The BRUIN-9-N is an insert type ball roller designed for upward facing applications. It features a main body and main ball made of polyacetal, with sub-balls constructed from SUS440C stainless steel, ensuring durability and a hardness of 55 HRC or higher. The dimensions include a diameter of 9 mm, a length of 5 mm, and a withstand load capacity of 5.56 N. This product is suitable for various applications, including food production lines and packaging, due to its drain holes that facilitate cleaning. It is recommended to use a clearance fit during installation to prevent damage or malfunction. Additionally, an adhesive is suggested for securing the rollers in place.

Datasheet Summary
Powered by GS/AI

The BRUIN-9-N is an insert type ball roller designed for upward facing applications. It features a main body and main ball made of polyacetal, with sub-balls constructed from SUS440C stainless steel, ensuring durability and a hardness of 55 HRC or higher. The dimensions include a diameter of 9 mm, a length of 5 mm, and a withstand load capacity of 5.56 N. This product is suitable for various applications, including food production lines and packaging, due to its drain holes that facilitate cleaning. It is recommended to use a clearance fit during installation to prevent damage or malfunction. Additionally, an adhesive is suggested for securing the rollers in place.

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Insert Type - BRUIN-9-N - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Insert Type
BRUIN-9-N
Ball Rollers - Insert Type BRUIN-9-N
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
  • Insert type ball rollers for upward facing applications.
  • Because the body section is inserted, the height can be reduced.
  • Use an adhesive to secure these rollers.
  • Products made of polyacetal and PEEK are available as standard.
  • BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices.
  • These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning.
  • These ball rollers can be used in downward and sideward facing applications.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRUIN-9-N
Product Name Ball Rollers - Insert Type
Maximum Load 0.90 lbs (0.4078 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With dust discharge holes> Cutting bolt type - PV20BH - Links-Japan, LLC
Specs
Maximum Load 44.06 lbs (19.98 kg)
Weight 0.106 lbs (0.0480 kg)
Ball Material SUJ2
View Details
Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details
Heavy Duty Pop Up Ball Transfer Unit - PB525 - Omnitrack Corp.
Specs
Maximum Load 77.17 lbs (35 kg)
Barrel Diameter 1.57 inch (40 mm)
Weight 0.970 lbs (0.4400 kg)
View Details
Flange Mounted Ball Transfers - LPBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 75.00 lbs (34.01 kg)
Ball Material Carbon Steel
Mounting Flange Mount
View Details