NBK America LLC Ball Rollers - Press Fit Type BRUPN-5-N

Description
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Datasheet
Description
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Press Fit Type - BRUPN-5-N - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Press Fit Type
BRUPN-5-N
Ball Rollers - Press Fit Type BRUPN-5-N
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
  • Press fit type ball rollers for upward applications.
  • Because the body section is inserted, BRUPS can reduce the height.
  • Recommended dimensional allowance of attachment hole is H7.
  • You can select from the following body and main ball combinations:stainless steel and polyacetal.
  • BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics
  • BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRUPN-5-N
Product Name Ball Rollers - Press Fit Type
Maximum Load 0.45 lbs (0.2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting bolt type - PV16BS - Links-Japan, LLC
Specs
Maximum Load 35.29 lbs (16.01 kg)
Weight 0.077 lbs (0.0350 kg)
Ball Material SUS440C
View Details
Hevi-load Ball Transfer Units - BT 7101 Series - SKF/Global
Specs
Maximum Load 77.00 to 4409.00 lbs (34.92 to 2000 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 0.81 to 4.00 inch (20.6 to 102 mm)
View Details
2 suppliers
Ball Rollers - Insert Type - BRUIN-9-N - NBK America LLC
Specs
Maximum Load 0.90 lbs (0.4078 kg)
Weight 0.001 lbs (6.80E-4 kg)
Ball Material Polyacetal/White
View Details
Ball Transfers - Med Duty - SKF-701 - Reid Supply
Specs
Maximum Load 132.00 lbs (59.86 kg)
Ball Size 0.59 inch (15.01 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details