NBK America LLC Ball Rollers - Insert Type BRUIP-13-P

Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Datasheet
Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Insert Type - BRUIP-13-P - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Insert Type
BRUIP-13-P
Ball Rollers - Insert Type BRUIP-13-P
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
  • Insert type ball rollers for upward facing applications.
  • Because the body section is inserted, the height can be reduced.
  • Use an adhesive to secure these rollers.
  • Products made of polyacetal and PEEK are available as standard.
  • BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices.
  • These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning.
  • These ball rollers can be used in downward and sideward facing applications.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRUIP-13-P
Product Name Ball Rollers - Insert Type
Maximum Load 1.80 lbs (0.8156 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting flange type - PV400FMS - Links-Japan, LLC
Specs
Maximum Load 881.22 lbs (400 kg)
Weight 5.004 lbs (2.27 kg)
Ball Material SUS440C
View Details
 - BT S 1/4-20 .63DIA 33 CS/CS - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Maximum Load 33.00 lbs (14.97 kg)
Ball Material Carbon Steel
Mounting Stud / Bolt Mount
View Details
Bolt Fixing Ball Transfer Units - BT 3001 Series - SKF/Global
Specs
Maximum Load 22.00 to 749.00 lbs (9.98 to 340 kg)
Ball Size 0.75 to 2.00 inch (19 to 50.8 mm)
Barrel Diameter 1.26 to 3.50 inch (32.1 to 89 mm)
View Details
2 suppliers
GN 509 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details