NBK America LLC Ball Rollers - Insert Type BRUIN-5-N

Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Datasheet
Description
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Insert Type - BRUIN-5-N - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Insert Type
BRUIN-5-N
Ball Rollers - Insert Type BRUIN-5-N
Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal and PEEK are available as standard. BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices. These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning. These ball rollers can be used in downward and sideward facing applications.
  • Insert type ball rollers for upward facing applications.
  • Because the body section is inserted, the height can be reduced.
  • Use an adhesive to secure these rollers.
  • Products made of polyacetal and PEEK are available as standard.
  • BRUIP-P is intended for applications that require cleaning, heat resistance, or chemical resistance, such as FPD production equipment and semiconductor devices.
  • These ball rollers have drain holes and are intended for food production lines and other applications that require cleaning.
  • These ball rollers can be used in downward and sideward facing applications.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRUIN-5-N
Product Name Ball Rollers - Insert Type
Maximum Load 0.22 lbs (0.1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting bolt type - PV10BS - Links-Japan, LLC
Specs
Maximum Load 22.03 lbs (9.99 kg)
Weight 0.044 lbs (0.0200 kg)
Ball Material SUS440C
View Details
Flying Saucer Ball Transfers - FSBT-1-1/2CS - Hudson Bearings, Inc.
Specs
Ball Material Carbon Steel
Mounting Disk Mount
View Details
Plain Fit Heavy Duty Ball Transfer Units - 90 Series - Omnitrack Corp.
Specs
Maximum Load 18000.00 lbs (8163 kg)
Ball Size 0.50 to 4.00 inch (12.7 to 102 mm)
Barrel Diameter 0.79 to 8.97 inch (19.99 to 228 mm)
View Details
Miniature Ball Transfer Units - 11M1-05 Series - SKF/Global
Specs
Maximum Load 22.00 to 264.00 lbs (9.98 to 120 kg)
Ball Size 0.19 to 0.59 inch (4.8 to 15 mm)
Barrel Diameter 0.31 to 1.10 inch (8 to 28 mm)
View Details
2 suppliers