Omnitrack Corp. Plain Fit Heavy Duty Ball Transfer Units 90 Series

Description
Omnitrack 90 series heavy duty ball units from our high-precision series offer lowest coefficient of friction & smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9031 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 13/16” – 6-19/64” inch ø press or push fit into machine bed Tolerance rings can be used to compensate for irregularities in bore Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Description
Omnitrack 90 series heavy duty ball units from our high-precision series offer lowest coefficient of friction & smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9031 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 13/16” – 6-19/64” inch ø press or push fit into machine bed Tolerance rings can be used to compensate for irregularities in bore Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Suppliers

Company
Product
Description
Supplier Links
Plain Fit Heavy Duty Ball Transfer Units - 90 Series - Omnitrack Corp.
Stroud, United Kingdom
Plain Fit Heavy Duty Ball Transfer Units
90 Series
Plain Fit Heavy Duty Ball Transfer Units 90 Series
Omnitrack 90 series heavy duty ball units from our high-precision series offer lowest coefficient of friction & smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9031 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 13/16” – 6-19/64” inch ø press or push fit into machine bed Tolerance rings can be used to compensate for irregularities in bore Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Omnitrack 90 series heavy duty ball units from our high-precision series offer lowest coefficient of friction & smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9031 ‘SS’ for all stainless steel parts.

LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES.

  • Load capacity from 100 lbs to 10,000 lbs each – any angle of operation
  • 13/16” – 6-19/64” inch Ø press or push fit into machine bed
  • Tolerance rings can be used to compensate for irregularities in bore
  • Units with ball Ø> ½” incorporate replaceable seals
  • Service kits available for extended service life
  • Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 90 Series
Product Name Plain Fit Heavy Duty Ball Transfer Units
Maximum Load 18000.00 lbs (8163 kg)
Ball Size 0.50 to 4.00 inch (12.7 to 102 mm)
Barrel Diameter 0.79 to 8.97 inch (19.99 to 228 mm)
Weight 0.088 to 99.098 lbs (0.0399 to 44.94 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With dust discharge holes> Cutting flange type - PV50FHS - Links-Japan, LLC
Specs
Maximum Load 110.15 lbs (49.96 kg)
Weight 0.238 lbs (0.1080 kg)
Ball Material SUS440C
View Details
Heavy Duty Pop Up Ball Transfer Unit - PB625 - Omnitrack Corp.
Specs
Maximum Load 77.17 lbs (35 kg)
Barrel Diameter 1.57 inch (40 mm)
Weight 0.992 lbs (0.4500 kg)
View Details
Flying Saucer Ball Transfers - FSBT-5/8CS - Hudson Bearings, Inc.
Specs
Ball Material Carbon Steel
Mounting Disk Mount
View Details
Ball Transfers - Med Duty - SKF-704 - Reid Supply
Specs
Maximum Load 1344.00 lbs (610 kg)
Ball Size 1.77 inch (45.01 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details