NBK America LLC Downward Ball Rollers - Flange Type (Round/Square) BRDSF-50

Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet
Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downward Ball Rollers - Flange Type (Round/Square) - BRDSF-50 - NBK America LLC
King of Prussia, PA, USA
Downward Ball Rollers - Flange Type (Round/Square)
BRDSF-50
Downward Ball Rollers - Flange Type (Round/Square) BRDSF-50
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
  • These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport.
  • The dustproof seal prevents the ingress of dirt and dust.
  • The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRDSF-50
Product Name Downward Ball Rollers - Flange Type (Round/Square)
Maximum Load 247.28 lbs (112 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With dust discharge holes> Cutting flange type - PV400FHS - Links-Japan, LLC
Specs
Maximum Load 881.22 lbs (400 kg)
Weight 4.592 lbs (2.08 kg)
Ball Material SUS440C
View Details
Ball Rollers - Press Fit Type - BRUPS-24-S - NBK America LLC
Specs
Maximum Load 77.11 lbs (34.97 kg)
Weight 0.121 lbs (0.0550 kg)
Ball Material Stainless Steel; SUS304
View Details
Ball Transfers - Med Duty - SKF-703 - Reid Supply
Specs
Maximum Load 661.00 lbs (300 kg)
Ball Size 1.18 inch (30 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details
Euro Ball Transfer Units - BT 500 Series - SKF/Global
Specs
Maximum Load 22.00 to 661.00 lbs (9.98 to 300 kg)
Ball Size 0.62 to 1.75 inch (15.8 to 44.5 mm)
Barrel Diameter 1.22 to 2.95 inch (31 to 75 mm)
View Details
2 suppliers