NBK America LLC Downward Ball Rollers - Flange Type (Round/Square) BRDRF-40

Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet
Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downward Ball Rollers - Flange Type (Round/Square) - BRDRF-40 - NBK America LLC
King of Prussia, PA, USA
Downward Ball Rollers - Flange Type (Round/Square)
BRDRF-40
Downward Ball Rollers - Flange Type (Round/Square) BRDRF-40
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
  • These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport.
  • The dustproof seal prevents the ingress of dirt and dust.
  • The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRDRF-40
Product Name Downward Ball Rollers - Flange Type (Round/Square)
Maximum Load 202.32 lbs (91.76 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30J - Links-Japan, LLC
Specs
Maximum Load 17.62 lbs (7.99 kg)
Weight 0.203 lbs (0.0920 kg)
Ball Material POM
View Details
Hevi-load Ball Transfer Units - BT 7101 Series - SKF/Global
Specs
Maximum Load 77.00 to 4409.00 lbs (34.92 to 2000 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 0.81 to 4.00 inch (20.6 to 102 mm)
View Details
2 suppliers
Ball Rollers - Round Type - BRURS-22-S - NBK America LLC
Specs
Maximum Load 12.36 lbs (5.61 kg)
Weight 0.049 lbs (0.0220 kg)
Ball Material Stainless Steel; SUS304
View Details