NBK America LLC Ball Roller Units - Press Fit Type BRAPS-400-S

Description
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Datasheet
Description
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Roller Units - Press Fit Type - BRAPS-400-S - NBK America LLC
King of Prussia, PA, USA
Ball Roller Units - Press Fit Type
BRAPS-400-S
Ball Roller Units - Press Fit Type BRAPS-400-S
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
  • This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame.
  • The bodies of the ball rollers are pressed in the frame, so the height can be reduced.
  • BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel.
  • The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRAPS-400-S
Product Name Ball Roller Units - Press Fit Type
Maximum Load 77.11 lbs (34.97 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting bolt type - PV20BS - Links-Japan, LLC
Specs
Maximum Load 44.06 lbs (19.98 kg)
Weight 0.128 lbs (0.0580 kg)
Ball Material SUS440C
View Details
Ball Rollers - Insert Type - BRUIN-24-N - NBK America LLC
Specs
Maximum Load 4.72 lbs (2.14 kg)
Weight 0.026 lbs (0.0120 kg)
Ball Material Polyacetal/White
View Details
Ball Transfer, BST Type -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Maximum Load 165.38 to 441.00 lbs (75 to 200 kg)
Ball Size 0.75 to 1.00 inch (19.05 to 25.4 mm)
Barrel Diameter 2.56 to 2.76 inch (65 to 70 mm)
View Details