NBK America LLC Ball Rollers - Round Type BRURS-22-N

Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet
Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Round Type - BRURS-22-N - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Round Type
BRURS-22-N
Ball Rollers - Round Type BRURS-22-N
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
  • These are round type ball rollers with stainless steel bodies for upward applications.
  • Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRURS-22-N
Product Name Ball Rollers - Round Type
Maximum Load 7.64 lbs (3.47 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Spring cushion and flange type - PV50BC - Links-Japan, LLC
Specs
Weight 0.893 lbs (0.4049 kg)
Ball Material SUJ2
Mounting Flange Mount
View Details
Stud Mounted Ball Transfers - SMBT-5/8CS - Hudson Bearings, Inc.
Specs
Maximum Load 33.00 lbs (14.97 kg)
Ball Material Carbon Steel
Mounting Stud / Bolt Mount
View Details
Hi-tech Ball Transfer Units - BT 6025 Series - SKF/Global
Specs
Maximum Load 220.00 to 705.00 lbs (99.77 to 320 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 2.00 inch (50.8 mm)
View Details
2 suppliers
Ball Transfers - Heavy Duty - SKF-3013 - Reid Supply
Specs
Maximum Load 771.00 lbs (350 kg)
Ball Size 1.18 inch (30 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details