NBK America LLC Ball Roller Units - Press Fit Type BRAPS-400-N

Description
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Datasheet
Description
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Roller Units - Press Fit Type - BRAPS-400-N - NBK America LLC
King of Prussia, PA, USA
Ball Roller Units - Press Fit Type
BRAPS-400-N
Ball Roller Units - Press Fit Type BRAPS-400-N
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
  • This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame.
  • The bodies of the ball rollers are pressed in the frame, so the height can be reduced.
  • BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel.
  • The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRAPS-400-N
Product Name Ball Roller Units - Press Fit Type
Maximum Load 15.51 lbs (7.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting flange type - PV400F - Links-Japan, LLC
Specs
Maximum Load 881.22 lbs (400 kg)
Weight 3.638 lbs (1.65 kg)
Ball Material SUJ3
View Details
Glide Ball Transfer Units & Fixing Sockets - BT 1700 Series - SKF/Global
Specs
Maximum Load 44.00 to 110.00 lbs (19.95 to 49.89 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.20 to 1.36 inch (30.5 to 34.5 mm)
View Details
2 suppliers
Ball Rollers - Insert Type - BRUIN-15-N - NBK America LLC
Specs
Maximum Load 2.47 lbs (1.12 kg)
Weight 0.006 lbs (0.0026 kg)
Ball Material Polyacetal/White
View Details