NBK America LLC Ball Roller Units - Press Fit Type BRAPS-600-N

Description
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Datasheet
Description
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Roller Units - Press Fit Type - BRAPS-600-N - NBK America LLC
King of Prussia, PA, USA
Ball Roller Units - Press Fit Type
BRAPS-600-N
Ball Roller Units - Press Fit Type BRAPS-600-N
This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed in the frame, so the height can be reduced. BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel. The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
  • This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame.
  • The bodies of the ball rollers are pressed in the frame, so the height can be reduced.
  • BRAPS-S uses BRUPS-S ball rollers, which are all stainless steel.
  • The main ball of BRAPS-N is made of polyacetal. Workpiece is not damaged.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRAPS-600-N
Product Name Ball Roller Units - Press Fit Type
Maximum Load 15.51 lbs (7.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Mounted Ball Transfers - NSMBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 100.00 lbs (45.35 kg)
Ball Material Nylon - Polyamide
Mounting Stud / Bolt Mount
View Details
Plain Fit Heavy Duty Ball Transfer Units - 90 Series - Omnitrack Corp.
Specs
Maximum Load 18000.00 lbs (8163 kg)
Ball Size 0.50 to 4.00 inch (12.7 to 102 mm)
Barrel Diameter 0.79 to 8.97 inch (19.99 to 228 mm)
View Details
Hi-tech Ball Transfer Units - BT 6025 Series - SKF/Global
Specs
Maximum Load 220.00 to 705.00 lbs (99.77 to 320 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 2.00 inch (50.8 mm)
View Details
2 suppliers