NBK America LLC Aluminum Offset Handwheel AV-80

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Offset Handwheel - AV-80 - NBK America LLC
King of Prussia, PA, USA
Aluminum Offset Handwheel
AV-80
Aluminum Offset Handwheel AV-80
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AV----With grip mounting hole
    AV-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AV-80
Product Name Aluminum Offset Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 3.94 inch (100 mm)
View Details
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® - 22648 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Handle Revolving
View Details
Cast Iron Angled-spoke Handwheel - SY - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material CastIron
View Details
Two Spoke Handwheel - HSN-200 - NBK America LLC
Specs
Style Spoked
Outside Diameter 1.89 inch (48 mm)
Height 0.7283 inch (18.5 mm)
View Details