NBK America LLC Two Spoke Handwheel HSN-200

Description
2 spoke handle with retractable revolving grip. The grip has a mechanism that must be pulled up before folding down, preventing unexpected collapse. The body of the handle is made of cast iron and the grip is phenol resin. Heavy duty type capable of withstanding large torque.
Datasheet
Description
2 spoke handle with retractable revolving grip. The grip has a mechanism that must be pulled up before folding down, preventing unexpected collapse. The body of the handle is made of cast iron and the grip is phenol resin. Heavy duty type capable of withstanding large torque.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Spoke Handwheel - HSN-200 - NBK America LLC
King of Prussia, PA, USA
Two Spoke Handwheel
HSN-200
Two Spoke Handwheel HSN-200
2 spoke handle with retractable revolving grip. The grip has a mechanism that must be pulled up before folding down, preventing unexpected collapse. The body of the handle is made of cast iron and the grip is phenol resin. Heavy duty type capable of withstanding large torque.
  • 2 spoke handle with retractable revolving grip.
  • The grip has a mechanism that must be pulled up before folding down, preventing unexpected collapse.
  • The body of the handle is made of cast iron and the grip is phenol resin. Heavy duty type capable of withstanding large torque.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HSN-200
Product Name Two Spoke Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 237520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Die cast aluminium
Handle Revolving; Revolving
Outside Diameter 7.87 inch (200 mm)
View Details
Plastic Solid Handwheels by ELESA® - 22848 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Plastic Angled Solid Handwheel - NSP / SP - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Plastic
View Details
Aluminum Knurled Handwheel - HAK-80-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.77 inch (45 mm)
Height 1.57 inch (40 mm)
View Details