NBK America LLC Aluminum Offset Handwheel AV-200

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Offset Handwheel - AV-200 - NBK America LLC
King of Prussia, PA, USA
Aluminum Offset Handwheel
AV-200
Aluminum Offset Handwheel AV-200
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AV----With grip mounting hole
    AV-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AV-200
Product Name Aluminum Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Square Handwheel - NSH, SH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Plastic Solid Handwheels with Finger Grips by ELESA® - 22855 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1611971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 3.15 inch (80 mm)
View Details
Aluminum Offset Handwheel - AV-140-N - NBK America LLC
Specs
Style Spoked
Material Aluminum
Outside Diameter 1.5 inch (38 mm)
View Details