Jergens, Inc. Plastic Three Spoked Handwheels with Revolving Handle by ELESA® 22644

Description
Jergens Plastic Three Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Three Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® - 22644 - Jergens, Inc.
Cleveland, OH, United States
Plastic Three Spoked Handwheels with Revolving Handle by ELESA®
22644
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® 22644
Jergens Plastic Three Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Three Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc.
Features, Benefits, & Product Specifications:

  • Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22644
Product Name Plastic Three Spoked Handwheels with Revolving Handle by ELESA®
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Spoked Handwheels - 22308 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Two Spoked Handwheels by ELESA® - 22604 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Plastic Solid Handwheels with Revolving Handle by ELESA® - 22806 - Jergens, Inc.
Specs
Style Solid
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving
View Details
Control Hand Wheel - JAW-303 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminum; Aluminum
View Details