NBK America LLC Aluminum Flat Handwheel AH-80-N

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Handwheel - AH-80-N - NBK America LLC
King of Prussia, PA, USA
Aluminum Flat Handwheel
AH-80-N
Aluminum Flat Handwheel AH-80-N
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AH----With grip mounting hole
    AH-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AH-80-N
Product Name Aluminum Flat Handwheel
Style Flat
Unlock Full Specs
to access all available technical data

Similar Products

Two-arm Handwheel / Four-arm Handwheel - TA, FA - Imao-Fixtureworks
Specs
Bore Shape Round
Material Plastic
Handle Two-arm / Four-arm
View Details
Plastic Three Spoked Handwheels by ELESA® - 22631 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1612019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Phenoplast, vegetal fibre reinforced
Outside Diameter 4.72 inch (120 mm)
View Details
Aluminum Flat Handwheel - AH-125-N - NBK America LLC
Specs
Style Spoked; Flat
Material Aluminum
Outside Diameter 1.3 inch (33 mm)
View Details