Jergens, Inc. Plastic Three Spoked Handwheels by ELESA® 22631

Description
Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Description
Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Three Spoked Handwheel, part number 22631, is designed for applications requiring quick adjustments and high torque. Constructed from high-strength reinforced Duroplast, it features a glossy black finish and a hub made of black oxide steel. The handwheel is resistant to solvents, oils, greases, and various chemical agents, making it suitable for diverse industrial environments. Special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs. The dimensions of this handwheel include an outer diameter of 3.86 inches and a thickness of 0.55 inches, with a hub diameter of 1.42 inches.

Datasheet Summary
Powered by GS/AI

The Plastic Three Spoked Handwheel, part number 22631, is designed for applications requiring quick adjustments and high torque. Constructed from high-strength reinforced Duroplast, it features a glossy black finish and a hub made of black oxide steel. The handwheel is resistant to solvents, oils, greases, and various chemical agents, making it suitable for diverse industrial environments. Special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs. The dimensions of this handwheel include an outer diameter of 3.86 inches and a thickness of 0.55 inches, with a hub diameter of 1.42 inches.

Suppliers

Company
Product
Description
Supplier Links
Plastic Three Spoked Handwheels by ELESA® - 22631 - Jergens, Inc.
Cleveland, OH, United States
Plastic Three Spoked Handwheels by ELESA®
22631
Plastic Three Spoked Handwheels by ELESA® 22631
Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Three Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc.
Features, Benefits, & Product Specifications:

  • Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Hub: Black Oxide Steel, not drilled, uncovered front end in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22631
Product Name Plastic Three Spoked Handwheels by ELESA®
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Spoked Handwheels - 22351 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angular Solid Handwheels - 22708 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Control Hand Wheel - JAW-307 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminium
View Details
Aluminum Finger Wheels - 21287 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
Handle NoHandle
View Details