NB Corporation of America Linear Guide SGL Type

Description
The NB SLIDE GUIDE SGL type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. It can be used in various applications due to its compactness and high load capacity. Advanced Engineering Industry demands more precise, smaller, lighter and longer-life linear guides and linear bearings. We responded by adding more features and advantages to our NB Slide Guide SGL system. By incorporating our system into your machinery, you benefit from: High capacity Large ball elements and tight raceway groove machining provide the greatest contact area possible, which results in higher load ratings, even in single rail applications. Omnidirectional load A 45° contact angle (equal top to bottom and side to side) distributes your load evenly and allows for maximum design flexibility and motion. Low Friction Thanks to our two-point contact across four rows, our bearings provide low friction and motion that is stable and smooth, even at high speeds. Installation error reduction Our self-aligning ball elements absorb dimensional error during mounting. This means faster installation and greater confidence at startup. Our linear guideways and block assemblies are suitable for general machinery uses as well as high-precision/tight tolerance measurement and optical equipment. Thanks to our high load carrying capacity, it is often possible to design your system to use a single linear guide rail, reducing cost and space requirements. Adapted to Hard Conditions and Long Use Your efficiency depends on your equipment being operational and reliable at all times. NB incorporates materials and features that provide longer service life and degradation in demanding environments. Choose NB Slide Guide SGL linear guide rails for all of your applications. You’ll appreciate that we: • Integrate fiber-sheet lubrication unit into the block to keep your raceway grooves properly lubricated and extend the service life significantly. • Provide innovative reverse seals that extend the service life even longer. • Provide dust prevention through multiple seals bellows, scrapers and caps, depending on your needs. • Increase corrosion resistance with stainless-steel and block or carbon steel with low temperature black chrome treatment (LB).
Request a Quote
Description
The NB SLIDE GUIDE SGL type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. It can be used in various applications due to its compactness and high load capacity. Advanced Engineering Industry demands more precise, smaller, lighter and longer-life linear guides and linear bearings. We responded by adding more features and advantages to our NB Slide Guide SGL system. By incorporating our system into your machinery, you benefit from: High capacity Large ball elements and tight raceway groove machining provide the greatest contact area possible, which results in higher load ratings, even in single rail applications. Omnidirectional load A 45° contact angle (equal top to bottom and side to side) distributes your load evenly and allows for maximum design flexibility and motion. Low Friction Thanks to our two-point contact across four rows, our bearings provide low friction and motion that is stable and smooth, even at high speeds. Installation error reduction Our self-aligning ball elements absorb dimensional error during mounting. This means faster installation and greater confidence at startup. Our linear guideways and block assemblies are suitable for general machinery uses as well as high-precision/tight tolerance measurement and optical equipment. Thanks to our high load carrying capacity, it is often possible to design your system to use a single linear guide rail, reducing cost and space requirements. Adapted to Hard Conditions and Long Use Your efficiency depends on your equipment being operational and reliable at all times. NB incorporates materials and features that provide longer service life and degradation in demanding environments. Choose NB Slide Guide SGL linear guide rails for all of your applications. You’ll appreciate that we: • Integrate fiber-sheet lubrication unit into the block to keep your raceway grooves properly lubricated and extend the service life significantly. • Provide innovative reverse seals that extend the service life even longer. • Provide dust prevention through multiple seals bellows, scrapers and caps, depending on your needs. • Increase corrosion resistance with stainless-steel and block or carbon steel with low temperature black chrome treatment (LB).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB SGL type is a 4-row, 2-point contact linear slide guide utilizing ball elements for high-load capacity and smooth motion. It is available in multiple block configurations, including standard, high-rigidity, and flange types, with options for stainless steel components and low-temperature black chrome treatment (LB) for corrosion resistance. The guide features side-seals as standard, with reverse-seal (BR), double-seal (BW), and scraper options for enhanced dust prevention. Lubrication is extended by an integrated fiber sheet that delivers grease via capillary action. Preload options include standard (blank), light (T1), and medium (T2), with accuracy grades of standard, high (H), and precision (P). Rail lengths range from 160 mm to 3,000 mm depending on model size. Mounting utilizes M3 to M12 screws with recommended torques of 1.4 N·m to 96.4 N·m. The system supports parallel configurations with W2 or W3 axis symbols.

Datasheet Summary
Powered by GS/AI

The NB SGL type is a 4-row, 2-point contact linear slide guide utilizing ball elements for high-load capacity and smooth motion. It is available in multiple block configurations, including standard, high-rigidity, and flange types, with options for stainless steel components and low-temperature black chrome treatment (LB) for corrosion resistance. The guide features side-seals as standard, with reverse-seal (BR), double-seal (BW), and scraper options for enhanced dust prevention. Lubrication is extended by an integrated fiber sheet that delivers grease via capillary action. Preload options include standard (blank), light (T1), and medium (T2), with accuracy grades of standard, high (H), and precision (P). Rail lengths range from 160 mm to 3,000 mm depending on model size. Mounting utilizes M3 to M12 screws with recommended torques of 1.4 N·m to 96.4 N·m. The system supports parallel configurations with W2 or W3 axis symbols.

Suppliers

Company
Product
Description
Supplier Links
Linear Guide - SGL Type - NB Corporation of America
Hanover Park, IL, USA
Linear Guide
SGL Type
Linear Guide SGL Type
The NB SLIDE GUIDE SGL type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. It can be used in various applications due to its compactness and high load capacity. Advanced Engineering Industry demands more precise, smaller, lighter and longer-life linear guides and linear bearings. We responded by adding more features and advantages to our NB Slide Guide SGL system. By incorporating our system into your machinery, you benefit from: High capacity Large ball elements and tight raceway groove machining provide the greatest contact area possible, which results in higher load ratings, even in single rail applications. Omnidirectional load A 45° contact angle (equal top to bottom and side to side) distributes your load evenly and allows for maximum design flexibility and motion. Low Friction Thanks to our two-point contact across four rows, our bearings provide low friction and motion that is stable and smooth, even at high speeds. Installation error reduction Our self-aligning ball elements absorb dimensional error during mounting. This means faster installation and greater confidence at startup. Our linear guideways and block assemblies are suitable for general machinery uses as well as high-precision/tight tolerance measurement and optical equipment. Thanks to our high load carrying capacity, it is often possible to design your system to use a single linear guide rail, reducing cost and space requirements. Adapted to Hard Conditions and Long Use Your efficiency depends on your equipment being operational and reliable at all times. NB incorporates materials and features that provide longer service life and degradation in demanding environments. Choose NB Slide Guide SGL linear guide rails for all of your applications. You’ll appreciate that we: • Integrate fiber-sheet lubrication unit into the block to keep your raceway grooves properly lubricated and extend the service life significantly. • Provide innovative reverse seals that extend the service life even longer. • Provide dust prevention through multiple seals bellows, scrapers and caps, depending on your needs. • Increase corrosion resistance with stainless-steel and block or carbon steel with low temperature black chrome treatment (LB).

The NB SLIDE GUIDE SGL type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. It can be used in various applications due to its compactness and high load capacity.

Advanced Engineering

Industry demands more precise, smaller, lighter and longer-life linear guides and linear bearings. We responded by adding more features and advantages to our NB Slide Guide SGL system. By incorporating our system into your machinery, you benefit from:

High capacity

Large ball elements and tight raceway groove machining provide the greatest contact area possible, which results in higher load ratings, even in single rail applications.

Omnidirectional load

A 45° contact angle (equal top to bottom and side to side) distributes your load evenly and allows for maximum design flexibility and motion.

Low Friction

Thanks to our two-point contact across four rows, our bearings provide low friction and motion that is stable and smooth, even at high speeds.

Installation error reduction

Our self-aligning ball elements absorb dimensional error during mounting. This means faster installation and greater confidence at startup.

Our linear guideways and block assemblies are suitable for general machinery uses as well as high-precision/tight tolerance measurement and optical equipment. Thanks to our high load carrying capacity, it is often possible to design your system to use a single linear guide rail, reducing cost and space requirements.

Adapted to Hard Conditions and Long Use

Your efficiency depends on your equipment being operational and reliable at all times. NB incorporates materials and features that provide longer service life and degradation in demanding environments. Choose NB Slide Guide SGL linear guide rails for all of your applications. You’ll appreciate that we:

• Integrate fiber-sheet lubrication unit into the block to keep your raceway grooves properly lubricated and extend the service life significantly.

• Provide innovative reverse seals that extend the service life even longer.

• Provide dust prevention through multiple seals bellows, scrapers and caps, depending on your needs.

• Increase corrosion resistance with stainless-steel and block or carbon steel with low temperature black chrome treatment (LB).

Supplier's Site Datasheet

Technical Specifications

  NB Corporation of America
Product Category Linear Bearing Rails
Product Number SGL Type
Product Name Linear Guide
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Guide - HV Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Linear Motion Guide
Description Precision Grade; Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details
Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details
Cross Roller Linear Slide Guide - Slide Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail
Description Precision Grade
Guide / Rail Features and Options Pre-drilled
View Details
Miniature Linear Guide - SEB Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Miniature Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details