Myron L Company Bluetooth Enabled Free Chlorine Equivalent (FCE ™) & Temperature Meter ULTRAPENx2™ PTBT4™

Description
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of up to ±0.3 ppm FCE Calibration with pH and ORP Standard Solutions Automatic Temperature Compensation Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Powered by One N Type Battery (Included) Waterproof
Request a Quote
Description
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of up to ±0.3 ppm FCE Calibration with pH and ORP Standard Solutions Automatic Temperature Compensation Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Powered by One N Type Battery (Included) Waterproof
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULTRAPENx2 PTBT4 is a Bluetooth-enabled pocket tester for measuring free chlorine equivalent (FCE) and temperature in water, designed for mobile device integration via the Myron L® PTBTX2 app. It features an anodized aircraft aluminum body, IP67 and NEMA6 enclosure ratings, and is powered by a single 1.5 V N-type alkaline battery. The device measures FCE from 0 to 10.0 ppm with accuracy of ±0.3 ppm below 5.00 ppm and ±0.5 ppm at or above 5.00 ppm, and temperature from 0 to 71°C with ±0.1°C accuracy. It supports live and hold measurement modes, automatic temperature compensation, and stores measurements with time, date, and location data for export via email. The sensor is user-replaceable and calibrated using pH4, pH7, pH10, and ORP standard solutions. Physical dimensions are 17.15 cm in length and 1.59 cm in diameter, weighing 50.4 g without accessories.

Datasheet Summary
Powered by GS/AI

The ULTRAPENx2 PTBT4 is a Bluetooth-enabled pocket tester for measuring free chlorine equivalent (FCE) and temperature in water, designed for mobile device integration via the Myron L® PTBTX2 app. It features an anodized aircraft aluminum body, IP67 and NEMA6 enclosure ratings, and is powered by a single 1.5 V N-type alkaline battery. The device measures FCE from 0 to 10.0 ppm with accuracy of ±0.3 ppm below 5.00 ppm and ±0.5 ppm at or above 5.00 ppm, and temperature from 0 to 71°C with ±0.1°C accuracy. It supports live and hold measurement modes, automatic temperature compensation, and stores measurements with time, date, and location data for export via email. The sensor is user-replaceable and calibrated using pH4, pH7, pH10, and ORP standard solutions. Physical dimensions are 17.15 cm in length and 1.59 cm in diameter, weighing 50.4 g without accessories.

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Enabled Free Chlorine Equivalent (FCE ™) & Temperature Meter - ULTRAPENx2™ PTBT4™ - Myron L Company
Carlsbad, CA, USA
Bluetooth Enabled Free Chlorine Equivalent (FCE ™) & Temperature Meter
ULTRAPENx2™ PTBT4™
Bluetooth Enabled Free Chlorine Equivalent (FCE ™) & Temperature Meter ULTRAPENx2™ PTBT4™
BENEFITS: Reliable Repeatable Results Affordable Rugged Design Reduce Waste Accurate Easy to Use Ensure Product Quality Protect the Environment HIGH PERFORMANCE FEATURES: Accuracy of up to ±0.3 ppm FCE Calibration with pH and ORP Standard Solutions Automatic Temperature Compensation Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy Encapsulated Electronics Powered by One N Type Battery (Included) Waterproof

BENEFITS:

  • Reliable Repeatable Results
  • Affordable
  • Rugged Design
  • Reduce Waste
  • Accurate
  • Easy to Use
  • Ensure Product Quality
  • Protect the Environment

HIGH PERFORMANCE FEATURES:

  • Accuracy of up to ±0.3 ppm FCE
  • Calibration with pH and ORP Standard Solutions
  • Automatic Temperature Compensation
  • Measurement Storage with Time, Date and Location
  • Export Stored Measurement Data Via Email
  • Live or Hold Mode - User Selectable
  • Proprietary Sensor Design
  • Rugged Design with Aircraft Aluminum Body
  • Durable, Epoxy Encapsulated Electronics
  • Powered by One N Type Battery (Included)
  • Waterproof
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAPENx2™ PTBT4™
Product Name Bluetooth Enabled Free Chlorine Equivalent (FCE ™) & Temperature Meter
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
Other Output Bluetooth
Process Temp 32 to 160 F (0 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

DS TDS Meter - 512T4 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
Conductivity/TDS/Salinity Pen - ULTRAPEN™ PT1 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter - ULTRAPENx2™ PTBT5™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; DissolvedO2
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
720 Series II Analog pH Monitor/Controller - 722II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details