Multiwave Photonics PM Ytterbium-Doped Fiber Amplifier YDFA-1064-SPM-1

Description
The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM module. The optical amplifier is based on a dual stage configuration and performance is optimized for 1064 nm. The optical amplifier features over +17 dBm of saturated optical output power, over 28 dB of small-signal gain and low noise figure. The optical amplifier includes input and output isolators and polarizers that block the power in the fast axis, ensuring high Polarization Extinction Ratio at the output. The optical amplifier module can be provided either as an optical gain block with integrated pump laser diodes, or as an optical amplifier with drive and control electronics. A benchtop instrument version is also available as an option. Key features and advantages Single polarization output High polarization extinction ratio Stable output polarization High small-signal gain High saturated output power Low noise figure Custom wavelength band in 1030 nm - 1080 nm range Optional integrated drive and control electronics Benchtop instrument version available on request
Description
The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM module. The optical amplifier is based on a dual stage configuration and performance is optimized for 1064 nm. The optical amplifier features over +17 dBm of saturated optical output power, over 28 dB of small-signal gain and low noise figure. The optical amplifier includes input and output isolators and polarizers that block the power in the fast axis, ensuring high Polarization Extinction Ratio at the output. The optical amplifier module can be provided either as an optical gain block with integrated pump laser diodes, or as an optical amplifier with drive and control electronics. A benchtop instrument version is also available as an option. Key features and advantages Single polarization output High polarization extinction ratio Stable output polarization High small-signal gain High saturated output power Low noise figure Custom wavelength band in 1030 nm - 1080 nm range Optional integrated drive and control electronics Benchtop instrument version available on request

Suppliers

Company
Product
Description
Supplier Links
PM Ytterbium-Doped Fiber Amplifier - YDFA-1064-SPM-1 - Multiwave Photonics
Maia, Portugal
PM Ytterbium-Doped Fiber Amplifier
YDFA-1064-SPM-1
PM Ytterbium-Doped Fiber Amplifier YDFA-1064-SPM-1
The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM module. The optical amplifier is based on a dual stage configuration and performance is optimized for 1064 nm. The optical amplifier features over +17 dBm of saturated optical output power, over 28 dB of small-signal gain and low noise figure. The optical amplifier includes input and output isolators and polarizers that block the power in the fast axis, ensuring high Polarization Extinction Ratio at the output. The optical amplifier module can be provided either as an optical gain block with integrated pump laser diodes, or as an optical amplifier with drive and control electronics. A benchtop instrument version is also available as an option. Key features and advantages Single polarization output High polarization extinction ratio Stable output polarization High small-signal gain High saturated output power Low noise figure Custom wavelength band in 1030 nm - 1080 nm range Optional integrated drive and control electronics Benchtop instrument version available on request

The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM module. The optical amplifier is based on a dual stage configuration and performance is optimized for 1064 nm. The optical amplifier features over +17 dBm of saturated optical output power, over 28 dB of small-signal gain and low noise figure. The optical amplifier includes input and output isolators and polarizers that block the power in the fast axis, ensuring high Polarization Extinction Ratio at the output. The optical amplifier module can be provided either as an optical gain block with integrated pump laser diodes, or as an optical amplifier with drive and control electronics. A benchtop instrument version is also available as an option.
Key features and advantages
Single polarization output
High polarization extinction ratio
Stable output polarization
High small-signal gain
High saturated output power
Low noise figure
Custom wavelength band in 1030 nm - 1080 nm range
Optional integrated drive and control electronics
Benchtop instrument version available on request

Supplier's Site

Technical Specifications

  Multiwave Photonics
Product Category Fiber Optic Amplifiers
Product Number YDFA-1064-SPM-1
Product Name PM Ytterbium-Doped Fiber Amplifier
Amplifier Type Ytterbium Fiber Amplifier
Amplifier Model Modular
Other Wavelength Band 1055 to 1075 nm (10550 to 10750 Å)
Connector Type FC; APC
Unlock Full Specs
to access all available technical data

Similar Products

FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details
RSOA Gain Chip - CHP-286 (RSOA) - SemiNex Corporation
Specs
Amplifier Type Semiconductor Optical Amplifier
Connector Type Chip
Amplifier Package Chip
View Details
PM Erbium-Doped Fiber Amplifier - EDFA-C-PM-23-1 - Multiwave Photonics
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Modular
Amplifier Wavelength C-Band
View Details