Multiwave Photonics PM Erbium-Doped Fiber Amplifier EDFA-C-SPM-0

Description
The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators or other PM photonic devices. The PM EDFA features single polarization input and output isolators to assure high polarization extinction ratio and stable polarization of the amplified output. Key features and advantages Single polarization PM output High polarization extinction ratio Single polarization input and output isolators Stable output polarization Low noise figure High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Benchtop instrument version available on request
Description
The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators or other PM photonic devices. The PM EDFA features single polarization input and output isolators to assure high polarization extinction ratio and stable polarization of the amplified output. Key features and advantages Single polarization PM output High polarization extinction ratio Single polarization input and output isolators Stable output polarization Low noise figure High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Benchtop instrument version available on request

Suppliers

Company
Product
Description
Supplier Links
PM Erbium-Doped Fiber Amplifier - EDFA-C-SPM-0 - Multiwave Photonics
Maia, Portugal
PM Erbium-Doped Fiber Amplifier
EDFA-C-SPM-0
PM Erbium-Doped Fiber Amplifier EDFA-C-SPM-0
The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators or other PM photonic devices. The PM EDFA features single polarization input and output isolators to assure high polarization extinction ratio and stable polarization of the amplified output. Key features and advantages Single polarization PM output High polarization extinction ratio Single polarization input and output isolators Stable output polarization Low noise figure High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Benchtop instrument version available on request

The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators or other PM photonic devices. The PM EDFA features single polarization input and output isolators to assure high polarization extinction ratio and stable polarization of the amplified output.
Key features and advantages
Single polarization PM output
High polarization extinction ratio
Single polarization input and output isolators
Stable output polarization
Low noise figure
High saturated output power
High power stability
Integrated control electronics
Robust OEM enclosure with integrated heat sink
Benchtop instrument version available on request

Supplier's Site

Technical Specifications

  Multiwave Photonics
Product Category Fiber Optic Amplifiers
Product Number EDFA-C-SPM-0
Product Name PM Erbium-Doped Fiber Amplifier
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Modular
Amplifier Wavelength C-Band
Connector Type FC; APC
Unlock Full Specs
to access all available technical data

Similar Products

4-Emitter RSOA Array with 127um Emitter Pitch - CHPm-181 (RSOA) - SemiNex Corporation
Specs
Amplifier Type Semiconductor Optical Amplifier
Connector Type Mini Bar
Amplifier Package Mini Bar
View Details
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Output Power 20 dB
View Details
PM Ytterbium-Doped Fiber Amplifier - YDFA-1064-SPM-2 - Multiwave Photonics
Specs
Amplifier Type Ytterbium Fiber Amplifier
Amplifier Model Benchtop
Other Wavelength Band 1055 to 1075 nm (10550 to 10750 Å)
View Details
FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details