MultiDimension Technology Co., Ltd. Axial Low-Field USB Magnetometer USB2705A

Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB Magnetometer is a single axis digital magnetometer product family that is intended for the measurement of magnetic fields at frequencies less than 100 Hz. The MDT USB Magnetometer combines a MDT TMR2705 TMR full bridge magnetic field sensor or other MDT sensor with plug and play USB data acquisition electronics to provide a single axis digital magnetometer in a simple low cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on an 8” Windows Tablet, a notebook, or desktop computer. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT TMR sensors, sensor applications, and developing microcode and algorithms. Features:(1) High accuracy TMR magnetic field sensor or high field Hall sensor; (2) Low power operating directly from a USB port; (3) Resolution, speed, and sampling can be adjusted, and in low speed mode can be < 0.1 mG; (4) USB plug and play; (5) Ability to run multiple USB sensors simultaneously; (6) Fully open architecture and documented interface permitting custom code development; (7) Compatible with any programming language that can access a COM port; (8) Can be used directly with a terminal emulator program on Windows, Mac, etc.; (9) Low cost in volume and can be considered for disposable applications; (10) Data acquisition hardware in the USB connector has a bootloader and it can be custom programmed through a USB port using freely available Arduino software; (11) Easy user calibration in Earth’s field with no specialized equipment required; (12) Data logging graphical interface for Windows; (13)Standard FTDI USB drivers for compatibility and reliability Applications: (1) High precision, Low speed (<100 Hz) magnetic field measurement; (2) magnetic field range dependent on sensor series (<1 mOe to 40 Oe, <1 Oe to 30,000 Oe);(3) Data acquisition systems; (4) Remanent flux inspection;(5) Non destructive testing; (6) Motion and fields of magnetic objects; (7) Magnetic field data logging; (8) Current measurement;(9) Detection of magnetic objects; (10) Laboratory measurements; (11) Sensor signal processing algorithm development
Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB Magnetometer is a single axis digital magnetometer product family that is intended for the measurement of magnetic fields at frequencies less than 100 Hz. The MDT USB Magnetometer combines a MDT TMR2705 TMR full bridge magnetic field sensor or other MDT sensor with plug and play USB data acquisition electronics to provide a single axis digital magnetometer in a simple low cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on an 8” Windows Tablet, a notebook, or desktop computer. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT TMR sensors, sensor applications, and developing microcode and algorithms. Features:(1) High accuracy TMR magnetic field sensor or high field Hall sensor; (2) Low power operating directly from a USB port; (3) Resolution, speed, and sampling can be adjusted, and in low speed mode can be < 0.1 mG; (4) USB plug and play; (5) Ability to run multiple USB sensors simultaneously; (6) Fully open architecture and documented interface permitting custom code development; (7) Compatible with any programming language that can access a COM port; (8) Can be used directly with a terminal emulator program on Windows, Mac, etc.; (9) Low cost in volume and can be considered for disposable applications; (10) Data acquisition hardware in the USB connector has a bootloader and it can be custom programmed through a USB port using freely available Arduino software; (11) Easy user calibration in Earth’s field with no specialized equipment required; (12) Data logging graphical interface for Windows; (13)Standard FTDI USB drivers for compatibility and reliability Applications: (1) High precision, Low speed (<100 Hz) magnetic field measurement; (2) magnetic field range dependent on sensor series (<1 mOe to 40 Oe, <1 Oe to 30,000 Oe);(3) Data acquisition systems; (4) Remanent flux inspection;(5) Non destructive testing; (6) Motion and fields of magnetic objects; (7) Magnetic field data logging; (8) Current measurement;(9) Detection of magnetic objects; (10) Laboratory measurements; (11) Sensor signal processing algorithm development

Suppliers

Company
Product
Description
Supplier Links
Axial Low-Field USB Magnetometer - USB2705A - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Axial Low-Field USB Magnetometer
USB2705A
Axial Low-Field USB Magnetometer USB2705A
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB Magnetometer is a single axis digital magnetometer product family that is intended for the measurement of magnetic fields at frequencies less than 100 Hz. The MDT USB Magnetometer combines a MDT TMR2705 TMR full bridge magnetic field sensor or other MDT sensor with plug and play USB data acquisition electronics to provide a single axis digital magnetometer in a simple low cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on an 8” Windows Tablet, a notebook, or desktop computer. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT TMR sensors, sensor applications, and developing microcode and algorithms. Features:(1) High accuracy TMR magnetic field sensor or high field Hall sensor; (2) Low power operating directly from a USB port; (3) Resolution, speed, and sampling can be adjusted, and in low speed mode can be < 0.1 mG; (4) USB plug and play; (5) Ability to run multiple USB sensors simultaneously; (6) Fully open architecture and documented interface permitting custom code development; (7) Compatible with any programming language that can access a COM port; (8) Can be used directly with a terminal emulator program on Windows, Mac, etc.; (9) Low cost in volume and can be considered for disposable applications; (10) Data acquisition hardware in the USB connector has a bootloader and it can be custom programmed through a USB port using freely available Arduino software; (11) Easy user calibration in Earth’s field with no specialized equipment required; (12) Data logging graphical interface for Windows; (13)Standard FTDI USB drivers for compatibility and reliability Applications: (1) High precision, Low speed (<100 Hz) magnetic field measurement; (2) magnetic field range dependent on sensor series (<1 mOe to 40 Oe, <1 Oe to 30,000 Oe);(3) Data acquisition systems; (4) Remanent flux inspection;(5) Non destructive testing; (6) Motion and fields of magnetic objects; (7) Magnetic field data logging; (8) Current measurement;(9) Detection of magnetic objects; (10) Laboratory measurements; (11) Sensor signal processing algorithm development

[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar

( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware.

General Description: The MDT USB Magnetometer is a single axis digital magnetometer product family that is intended for the measurement of magnetic fields at frequencies less than 100 Hz. The MDT USB Magnetometer combines a MDT TMR2705 TMR full bridge magnetic field sensor or other MDT sensor with plug and play USB data acquisition electronics to provide a single axis digital magnetometer in a simple low cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on an 8” Windows Tablet, a notebook, or desktop computer. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT TMR sensors, sensor applications, and developing microcode and algorithms.

Features:(1) High accuracy TMR magnetic field sensor or high field Hall sensor; (2) Low power operating directly from a USB port; (3) Resolution, speed, and sampling can be adjusted, and in low speed mode can be < 0.1 mG; (4) USB plug and play; (5) Ability to run multiple USB sensors simultaneously; (6) Fully open architecture and documented interface permitting custom code development; (7) Compatible with any programming language that can access a COM port; (8) Can be used directly with a terminal emulator program on Windows, Mac, etc.; (9) Low cost in volume and can be considered for disposable applications; (10) Data acquisition hardware in the USB connector has a bootloader and it can be custom programmed through a USB port using freely available Arduino software; (11) Easy user calibration in Earth’s field with no specialized equipment required; (12) Data logging graphical interface for Windows; (13)Standard FTDI USB drivers for compatibility and reliability

Applications: (1) High precision, Low speed (<100 Hz) magnetic field measurement; (2) magnetic field range dependent on sensor series (<1 mOe to 40 Oe, <1 Oe to 30,000 Oe);(3) Data acquisition systems; (4) Remanent flux inspection;(5) Non destructive testing; (6) Motion and fields of magnetic objects; (7) Magnetic field data logging; (8) Current measurement;(9) Detection of magnetic objects; (10) Laboratory measurements; (11) Sensor signal processing algorithm development

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number USB2705A
Product Name Axial Low-Field USB Magnetometer
Device Type Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 1240939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output USB; Usb mini-b
View Details
Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Helmholtz Coils - MH-2.5 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
TMR PATTERN RECOGNITION SENSOR - TMR6206D - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Other Digital
View Details