MultiDimension Technology Co., Ltd. Transverse High-Field USB Magnetometer USB2510T

Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned perpendicular to the long axis of the rigid probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms. Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY
Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned perpendicular to the long axis of the rigid probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms. Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY

Suppliers

Company
Product
Description
Supplier Links
Transverse High-Field USB Magnetometer - USB2510T - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Transverse High-Field USB Magnetometer
USB2510T
Transverse High-Field USB Magnetometer USB2510T
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned perpendicular to the long axis of the rigid probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms. Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY

[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar

( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware.

General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned perpendicular to the long axis of the rigid probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms.

Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering

Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number USB2510T
Product Name Transverse High-Field USB Magnetometer
Device Type Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axis Teslameter - F71 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Technology Hall Effect
Form Factor Handheld; Desktop / Module
View Details
Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Magnetic Field Gauss Meter - HHG191 - OMEGA Engineering, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Axes 1
Accuracy 2.50 ±% Full Scale
View Details