MultiDimension Technology Co., Ltd. 100DPI 180mm TMR Magnetic Image Sensor TMR6318

Description
General Description:The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 150usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel. Features and Benefits:(1)TMR sensor and magnet are integrated in one module;(2)100DPI resolution, 180mm detection width with 720 pixels;(3)1-channel analog output;(4)150usec/line scanning speed @ 5MHz pixel rate;(5)Compact size: L191.5mm x W16mm x H17mm;(6)Built-in signal conditioner for each pixel;(7)Built-in sensitivity calibration in factory;(8)3.3V power supply, 1.65V reference voltage output;(9)No built-in magnet is available: TMR6318N . Applications:(1)Currency Verification;(2)Magnetic Document Scanning;(3)Non Destructive Testing.
Description
General Description:The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 150usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel. Features and Benefits:(1)TMR sensor and magnet are integrated in one module;(2)100DPI resolution, 180mm detection width with 720 pixels;(3)1-channel analog output;(4)150usec/line scanning speed @ 5MHz pixel rate;(5)Compact size: L191.5mm x W16mm x H17mm;(6)Built-in signal conditioner for each pixel;(7)Built-in sensitivity calibration in factory;(8)3.3V power supply, 1.65V reference voltage output;(9)No built-in magnet is available: TMR6318N . Applications:(1)Currency Verification;(2)Magnetic Document Scanning;(3)Non Destructive Testing.

Suppliers

Company
Product
Description
Supplier Links
100DPI 180mm TMR Magnetic Image Sensor - TMR6318 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
100DPI 180mm TMR Magnetic Image Sensor
TMR6318
100DPI 180mm TMR Magnetic Image Sensor TMR6318
General Description:The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 150usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel. Features and Benefits:(1)TMR sensor and magnet are integrated in one module;(2)100DPI resolution, 180mm detection width with 720 pixels;(3)1-channel analog output;(4)150usec/line scanning speed @ 5MHz pixel rate;(5)Compact size: L191.5mm x W16mm x H17mm;(6)Built-in signal conditioner for each pixel;(7)Built-in sensitivity calibration in factory;(8)3.3V power supply, 1.65V reference voltage output;(9)No built-in magnet is available: TMR6318N . Applications:(1)Currency Verification;(2)Magnetic Document Scanning;(3)Non Destructive Testing.

General Description:The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 150usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel.

Features and Benefits:(1)TMR sensor and magnet are integrated in one module;(2)100DPI resolution, 180mm detection width with 720 pixels;(3)1-channel analog output;(4)150usec/line scanning speed @ 5MHz pixel rate;(5)Compact size: L191.5mm x W16mm x H17mm;(6)Built-in signal conditioner for each pixel;(7)Built-in sensitivity calibration in factory;(8)3.3V power supply, 1.65V reference voltage output;(9)No built-in magnet is available: TMR6318N

.

Applications:(1)Currency Verification;(2)Magnetic Document Scanning;(3)Non Destructive Testing.

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6318
Product Name 100DPI 180mm TMR Magnetic Image Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Superconducting Magnet Systems - OptiMag - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
9 Channels TMR Magnetic Pattern Recognition Sensor - TMR6209 - MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Differential
View Details