MultiDimension Technology Co., Ltd. Three-Axis High-Field USB Magnetometer USB25103

Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description:The MDT USB25103 is a three-axis digital magnetometer that is intended for the measurement of magnetic fields near the probe tip at frequencies less than 250 Hz. The MDT USB25103 combines three orthogonal magnetic field sensors with plug-and-play USB data acquisition electronics and software to provide a three-axis digital magnetometer system in a simple form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on a desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with magnetic sensors, sensor applications, and developing sensor algorithms. Features and Benefits: (1)High Sensitivity Tunneling Magnetoresistance (TMR) Technology; (2)Measurement Range of -20 kOe to 20 kOe; (3)5 Digit Resolution; (4)Plug and Play USB Interface;(5)Powered from USB Bus; (6)Graphical User Interface; (7)Command Line User Interface; (8)Manual Range Selection; (9)Adjustable Filtering and Averaging; (10)Simple Zeroing and Calibration; (11)Customizable Linearization and Orthogonalization; (12)Documented Programming Interface; (13)Reconfigurable Hardware; (14)Manual and Automatic Triggering. Applications:(1)High Resolution Laboratory Measurements; (2)Automated Data Acquisition and Control; (3)Materials Research; (4)Non Destructive Testing; (5)Magnetic Object Tracking; (6)Sensor Algorithm Development; (7)STEM Education; (8)Hobby and DIY
Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description:The MDT USB25103 is a three-axis digital magnetometer that is intended for the measurement of magnetic fields near the probe tip at frequencies less than 250 Hz. The MDT USB25103 combines three orthogonal magnetic field sensors with plug-and-play USB data acquisition electronics and software to provide a three-axis digital magnetometer system in a simple form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on a desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with magnetic sensors, sensor applications, and developing sensor algorithms. Features and Benefits: (1)High Sensitivity Tunneling Magnetoresistance (TMR) Technology; (2)Measurement Range of -20 kOe to 20 kOe; (3)5 Digit Resolution; (4)Plug and Play USB Interface;(5)Powered from USB Bus; (6)Graphical User Interface; (7)Command Line User Interface; (8)Manual Range Selection; (9)Adjustable Filtering and Averaging; (10)Simple Zeroing and Calibration; (11)Customizable Linearization and Orthogonalization; (12)Documented Programming Interface; (13)Reconfigurable Hardware; (14)Manual and Automatic Triggering. Applications:(1)High Resolution Laboratory Measurements; (2)Automated Data Acquisition and Control; (3)Materials Research; (4)Non Destructive Testing; (5)Magnetic Object Tracking; (6)Sensor Algorithm Development; (7)STEM Education; (8)Hobby and DIY

Suppliers

Company
Product
Description
Supplier Links
Three-Axis High-Field USB Magnetometer - USB25103 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Three-Axis High-Field USB Magnetometer
USB25103
Three-Axis High-Field USB Magnetometer USB25103
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description:The MDT USB25103 is a three-axis digital magnetometer that is intended for the measurement of magnetic fields near the probe tip at frequencies less than 250 Hz. The MDT USB25103 combines three orthogonal magnetic field sensors with plug-and-play USB data acquisition electronics and software to provide a three-axis digital magnetometer system in a simple form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on a desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with magnetic sensors, sensor applications, and developing sensor algorithms. Features and Benefits: (1)High Sensitivity Tunneling Magnetoresistance (TMR) Technology; (2)Measurement Range of -20 kOe to 20 kOe; (3)5 Digit Resolution; (4)Plug and Play USB Interface;(5)Powered from USB Bus; (6)Graphical User Interface; (7)Command Line User Interface; (8)Manual Range Selection; (9)Adjustable Filtering and Averaging; (10)Simple Zeroing and Calibration; (11)Customizable Linearization and Orthogonalization; (12)Documented Programming Interface; (13)Reconfigurable Hardware; (14)Manual and Automatic Triggering. Applications:(1)High Resolution Laboratory Measurements; (2)Automated Data Acquisition and Control; (3)Materials Research; (4)Non Destructive Testing; (5)Magnetic Object Tracking; (6)Sensor Algorithm Development; (7)STEM Education; (8)Hobby and DIY

[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar

( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. )

General Description:The MDT USB25103 is a three-axis digital magnetometer that is intended for the measurement of magnetic fields near the probe tip at frequencies less than 250 Hz. The MDT USB25103 combines three orthogonal magnetic field sensors with plug-and-play USB data acquisition electronics and software to provide a three-axis digital magnetometer system in a simple form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on a desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with magnetic sensors, sensor applications, and developing sensor algorithms.

Features and Benefits: (1)High Sensitivity Tunneling Magnetoresistance (TMR) Technology; (2)Measurement Range of -20 kOe to 20 kOe; (3)5 Digit Resolution; (4)Plug and Play USB Interface;(5)Powered from USB Bus; (6)Graphical User Interface; (7)Command Line User Interface; (8)Manual Range Selection; (9)Adjustable Filtering and Averaging; (10)Simple Zeroing and Calibration; (11)Customizable Linearization and Orthogonalization; (12)Documented Programming Interface; (13)Reconfigurable Hardware; (14)Manual and Automatic Triggering.

Applications:(1)High Resolution Laboratory Measurements; (2)Automated Data Acquisition and Control; (3)Materials Research; (4)Non Destructive Testing; (5)Magnetic Object Tracking; (6)Sensor Algorithm Development; (7)STEM Education; (8)Hobby and DIY

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number USB25103
Product Name Three-Axis High-Field USB Magnetometer
Device Type Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-MFM 3000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter); Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Hall Effect Measurement Controller - FastHall™ M91 - Lake Shore Cryotronics, Inc.
Specs
Device Type Controller
Technology Hall Effect
Form Factor Desktop / Module
View Details
Axial Low-Field USB Magnetometer - USB2705A - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetometer
Axes 1
Measurement Range -5.00E7 to 5.00E7 microgauss
View Details