MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6406X

Description
General Description:The TMR6406X is a type of 6 channels magnetic pattern recognition sensor with high uniformity, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6406X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6406X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Compact size: L64mm x W11.5mm x H15.2mm. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machine.
Description
General Description:The TMR6406X is a type of 6 channels magnetic pattern recognition sensor with high uniformity, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6406X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6406X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Compact size: L64mm x W11.5mm x H15.2mm. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machine.

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6406X - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6406X
TMR Magnetic Pattern Recognition Sensor TMR6406X
General Description:The TMR6406X is a type of 6 channels magnetic pattern recognition sensor with high uniformity, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6406X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6406X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Compact size: L64mm x W11.5mm x H15.2mm. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machine.

General Description:The TMR6406X is a type of 6 channels magnetic pattern recognition sensor with high uniformity, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6406X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6406X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover.

Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Compact size: L64mm x W11.5mm x H15.2mm.

Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machine.

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6406X
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 1240939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output USB; Usb mini-b
View Details
Superconducting Magnet Systems - OptiMag - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
100DPI 180mm TMR Magnetic Image Sensor - TMR6318 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Digital Serial
View Details