MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6401C

Description
General Description:The TMR6401C is a type of single channel, single-end output magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401C consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Single-end output;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost soluti. .Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;
Description
General Description:The TMR6401C is a type of single channel, single-end output magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401C consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Single-end output;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost soluti. .Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6401C - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6401C
TMR Magnetic Pattern Recognition Sensor TMR6401C
General Description:The TMR6401C is a type of single channel, single-end output magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401C consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Single-end output;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost soluti. .Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

General Description:The TMR6401C is a type of single channel, single-end output magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401C consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case.

Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Single-end output;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost soluti.

.Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6401C
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radioactivity Meter - PCE-EM 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radioactivity Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Helmholtz Coils - MH-12 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors - AGV-TMR25X4 - MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Technology Magnetoresistive
Measurement Range 5.00E6 to 2.50E7 microgauss
View Details