Lake Shore Cryotronics, Inc. Superconducting Magnet Systems DryMag™

Description
We are pleased to offer cryogen-free superconducting magnet systems for both optical and non-optical applications. These systems are offered in both room temperature bore configurations and variable temperature integrated configurations for operation from below 2 K to 300 K. Non-optical systems are also offered with vertical room temperature bore tubes, along with a top-loading cryogen-free cryostat for operation between 1.5 K and 300 K or higher. The magnets are typically cooled through reliable Gifford McMahon or pulse tube coolers for lower vibrations. The independent variable temperature cryostats can also be used separately for ultimate convenience. DryMag features Cryogen-free 1.5 K superconducting magnet system Continuously operating 7 T (optical) and 12 T (non-optical) maximum field options Maximum operating temperature: 420 K Sample in vacuum or static helium exchange gas Standard configuration The standard DryMag product line has a fully integrated variable temperature insert with sample in static exchange gas, for operation from below 2 K to as high as 420 K. An optional He-3 insert allows access to temperatures as low as 300 mK. Our room temperature bore cryogen-free magnet systems can also be combined with a microscopy cryostat. Cryogen-free magnet systems are available to investigate a large variety of research studies such as quantum Hall effect, quantum dots, Mössbauer spectroscopy, magneto-optical experiments, plus many others.
Request a Quote
Description
We are pleased to offer cryogen-free superconducting magnet systems for both optical and non-optical applications. These systems are offered in both room temperature bore configurations and variable temperature integrated configurations for operation from below 2 K to 300 K. Non-optical systems are also offered with vertical room temperature bore tubes, along with a top-loading cryogen-free cryostat for operation between 1.5 K and 300 K or higher. The magnets are typically cooled through reliable Gifford McMahon or pulse tube coolers for lower vibrations. The independent variable temperature cryostats can also be used separately for ultimate convenience. DryMag features Cryogen-free 1.5 K superconducting magnet system Continuously operating 7 T (optical) and 12 T (non-optical) maximum field options Maximum operating temperature: 420 K Sample in vacuum or static helium exchange gas Standard configuration The standard DryMag product line has a fully integrated variable temperature insert with sample in static exchange gas, for operation from below 2 K to as high as 420 K. An optional He-3 insert allows access to temperatures as low as 300 mK. Our room temperature bore cryogen-free magnet systems can also be combined with a microscopy cryostat. Cryogen-free magnet systems are available to investigate a large variety of research studies such as quantum Hall effect, quantum dots, Mössbauer spectroscopy, magneto-optical experiments, plus many others.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lake Shore DryMag is a cryogen-free superconducting magnet system designed for operation at temperatures as low as 1.5 K, with an optional He-3 insert allowing for temperatures down to 300 mK. It provides horizontal magnetic fields up to 7 T for optical applications and vertical fields up to 12 T for non-optical applications. The system features a top-loading sample positioner that allows for easy sample exchange without warming the cryocooler, significantly reducing turnaround time. The sample can be rotated on a vertical axis, and the system operates in a static helium exchange gas environment, which is beneficial for studying poorly thermal conducting samples. The DryMag includes a two-stage GM mechanical refrigerator with a cooling power of at least 1.0 W at 4.2 K, and it is equipped with a Lake Shore 625 ultra-high stability power supply capable of delivering up to 60 A. The system also features calibrated Cernox temperature sensors, non-magnetic heaters, and a Lake Shore 336 temperature controller for precise temperature management. Optional accessories include electrical feedthroughs for measurements and an integrated electrical transport measurements package for automated magnetoelectrical measurements. The DryMag is suitable for a variety of research applications, including studies of electronic properties of materials and magneto-optical experiments.

Datasheet Summary
Powered by GS/AI

The Lake Shore DryMag is a cryogen-free superconducting magnet system designed for operation at temperatures as low as 1.5 K, with an optional He-3 insert allowing for temperatures down to 300 mK. It provides horizontal magnetic fields up to 7 T for optical applications and vertical fields up to 12 T for non-optical applications. The system features a top-loading sample positioner that allows for easy sample exchange without warming the cryocooler, significantly reducing turnaround time. The sample can be rotated on a vertical axis, and the system operates in a static helium exchange gas environment, which is beneficial for studying poorly thermal conducting samples. The DryMag includes a two-stage GM mechanical refrigerator with a cooling power of at least 1.0 W at 4.2 K, and it is equipped with a Lake Shore 625 ultra-high stability power supply capable of delivering up to 60 A. The system also features calibrated Cernox temperature sensors, non-magnetic heaters, and a Lake Shore 336 temperature controller for precise temperature management. Optional accessories include electrical feedthroughs for measurements and an integrated electrical transport measurements package for automated magnetoelectrical measurements. The DryMag is suitable for a variety of research applications, including studies of electronic properties of materials and magneto-optical experiments.

Suppliers

Company
Product
Description
Supplier Links
Superconducting Magnet Systems - DryMag™ - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Superconducting Magnet Systems
DryMag™
Superconducting Magnet Systems DryMag™
We are pleased to offer cryogen-free superconducting magnet systems for both optical and non-optical applications. These systems are offered in both room temperature bore configurations and variable temperature integrated configurations for operation from below 2 K to 300 K. Non-optical systems are also offered with vertical room temperature bore tubes, along with a top-loading cryogen-free cryostat for operation between 1.5 K and 300 K or higher. The magnets are typically cooled through reliable Gifford McMahon or pulse tube coolers for lower vibrations. The independent variable temperature cryostats can also be used separately for ultimate convenience. DryMag features Cryogen-free 1.5 K superconducting magnet system Continuously operating 7 T (optical) and 12 T (non-optical) maximum field options Maximum operating temperature: 420 K Sample in vacuum or static helium exchange gas Standard configuration The standard DryMag product line has a fully integrated variable temperature insert with sample in static exchange gas, for operation from below 2 K to as high as 420 K. An optional He-3 insert allows access to temperatures as low as 300 mK. Our room temperature bore cryogen-free magnet systems can also be combined with a microscopy cryostat. Cryogen-free magnet systems are available to investigate a large variety of research studies such as quantum Hall effect, quantum dots, Mössbauer spectroscopy, magneto-optical experiments, plus many others.

We are pleased to offer cryogen-free superconducting magnet systems for both optical and non-optical applications. These systems are offered in both room temperature bore configurations and variable temperature integrated configurations for operation from below 2 K to 300 K. Non-optical systems are also offered with vertical room temperature bore tubes, along with a top-loading cryogen-free cryostat for operation between 1.5 K and 300 K or higher. The magnets are typically cooled through reliable Gifford McMahon or pulse tube coolers for lower vibrations. The independent variable temperature cryostats can also be used separately for ultimate convenience.

DryMag features

Cryogen-free 1.5 K superconducting magnet system

  • Continuously operating
  • 7 T (optical) and 12 T (non-optical) maximum field options
  • Maximum operating temperature: 420 K
  • Sample in vacuum or static helium exchange gas

Standard configuration

The standard DryMag product line has a fully integrated variable temperature insert with sample in static exchange gas, for operation from below 2 K to as high as 420 K. An optional He-3 insert allows access to temperatures as low as 300 mK. Our room temperature bore cryogen-free magnet systems can also be combined with a microscopy cryostat. Cryogen-free magnet systems are available to investigate a large variety of research studies such as quantum Hall effect, quantum dots, Mössbauer spectroscopy, magneto-optical experiments, plus many others.

Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Magnetic Field Instruments
Product Number DryMag™
Product Name Superconducting Magnet Systems
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Superconducting Magnet Systems - SuperOptiMag - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Hall Effect Measurement Controller - FastHall™ M91 - Lake Shore Cryotronics, Inc.
Specs
Device Type Controller
Technology Hall Effect
Form Factor Desktop / Module
View Details
Hall Probes - 400 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
Helmholtz Coils - MH-6 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details