MultiDimension Technology Co., Ltd. 72 Channels 180mm TMR Magnetic Image Sensors TMR6318C

Description
Description The TMR6318C is a 72 pixels, 10DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 15usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel. TMR6318C Features and Benefits 1-channel analog output 15usec/line scanning speed Compact size: L191.5mm x W16mm x H19mm Built-in signal conditioner for each pixel Built-in sensitivity calibration in factory Auto-set each pixel’s bias voltage by SET pin 10DPI resolution,180mm detection width with 2.5mm×72 pixels No built-in magnet is available: TMR6318CN TMR sensor, magnets and signal processing are integrated in one module RoHS & REACH compliant Applications Currency verification Magnetic document scanning Non destructive testing
Description
Description The TMR6318C is a 72 pixels, 10DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 15usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel. TMR6318C Features and Benefits 1-channel analog output 15usec/line scanning speed Compact size: L191.5mm x W16mm x H19mm Built-in signal conditioner for each pixel Built-in sensitivity calibration in factory Auto-set each pixel’s bias voltage by SET pin 10DPI resolution,180mm detection width with 2.5mm×72 pixels No built-in magnet is available: TMR6318CN TMR sensor, magnets and signal processing are integrated in one module RoHS & REACH compliant Applications Currency verification Magnetic document scanning Non destructive testing

Suppliers

Company
Product
Description
Supplier Links
72 Channels 180mm TMR Magnetic Image Sensors - TMR6318C - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
72 Channels 180mm TMR Magnetic Image Sensors
TMR6318C
72 Channels 180mm TMR Magnetic Image Sensors TMR6318C
Description The TMR6318C is a 72 pixels, 10DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 15usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel. TMR6318C Features and Benefits 1-channel analog output 15usec/line scanning speed Compact size: L191.5mm x W16mm x H19mm Built-in signal conditioner for each pixel Built-in sensitivity calibration in factory Auto-set each pixel’s bias voltage by SET pin 10DPI resolution,180mm detection width with 2.5mm×72 pixels No built-in magnet is available: TMR6318CN TMR sensor, magnets and signal processing are integrated in one module RoHS & REACH compliant Applications Currency verification Magnetic document scanning Non destructive testing

Description

The TMR6318C is a 72 pixels, 10DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 180mm. It features a 1-channel analog output to achieve a scanning rate of 15usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel.

TMR6318C

Features and Benefits


1-channel analog output 15usec/line scanning speed
Compact size: L191.5mm x W16mm x H19mm Built-in signal conditioner for each pixel
Built-in sensitivity calibration in factory Auto-set each pixel’s bias voltage by SET pin
10DPI resolution,180mm detection width with 2.5mm×72 pixels No built-in magnet is available: TMR6318CN
TMR sensor, magnets and signal processing are integrated in one module RoHS & REACH compliant

Applications


Currency verification Magnetic document scanning
Non destructive testing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6318C
Product Name 72 Channels 180mm TMR Magnetic Image Sensors
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 1065309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Helmholtz Coils - MH-2X-10 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Three-Axis Low-Field USB Magnetometer - USB21023 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetometer
Technology Magnetoresistive
Axes 3
View Details