MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6218LA

Description
General Description:The TMR6218LA is a type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting full size of the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218LA consist of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; and the TMR6218LA is 21mm. Features and Benefits:(1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel;(3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)180mm detection width, no non-detection area; (7)18 channels, 10mm detection width per channel. Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills
Description
General Description:The TMR6218LA is a type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting full size of the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218LA consist of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; and the TMR6218LA is 21mm. Features and Benefits:(1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel;(3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)180mm detection width, no non-detection area; (7)18 channels, 10mm detection width per channel. Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6218LA - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6218LA
TMR Magnetic Pattern Recognition Sensor TMR6218LA
General Description:The TMR6218LA is a type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting full size of the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218LA consist of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; and the TMR6218LA is 21mm. Features and Benefits:(1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel;(3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)180mm detection width, no non-detection area; (7)18 channels, 10mm detection width per channel. Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills

General Description:The TMR6218LA is a type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting full size of the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218LA consist of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; and the TMR6218LA is 21mm.

Features and Benefits:(1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel;(3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)180mm detection width, no non-detection area; (7)18 channels, 10mm detection width per channel.

Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6218LA
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 1240939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output USB; Usb mini-b
View Details
Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Hall Effect Measurement Controller - FastHall™ M91 - Lake Shore Cryotronics, Inc.
Specs
Device Type Controller
Technology Hall Effect
Form Factor Desktop / Module
View Details
TMR Magnetic Pattern Recognition Sensor - TMR6401C - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Single-ended
View Details