MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6401

Description
General Description:The TMR6401 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions . Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;
Description
General Description:The TMR6401 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions . Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6401 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6401
TMR Magnetic Pattern Recognition Sensor TMR6401
General Description:The TMR6401 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions . Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

General Description:The TMR6401 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6401 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case.

Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions

.

Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6401
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Helmholtz Coils - MH-2X-10 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
TMR Magnetic Pattern Recognition Sensor - TMR6218LA - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Differential
View Details