MultiDimension Technology Co., Ltd. 12 Channels TMR Magnetic Pattern Recognition Sensor TMR6212LA

Description
General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6206L consist of TMR magneto-resistance sensor, high consistency magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits: (1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 12ch detection width, no non-detection area; (7)Customizable channels quantity. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.
Description
General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6206L consist of TMR magneto-resistance sensor, high consistency magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits: (1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 12ch detection width, no non-detection area; (7)Customizable channels quantity. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.

Suppliers

Company
Product
Description
Supplier Links
12 Channels TMR Magnetic Pattern Recognition Sensor - TMR6212LA - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
12 Channels TMR Magnetic Pattern Recognition Sensor
TMR6212LA
12 Channels TMR Magnetic Pattern Recognition Sensor TMR6212LA
General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6206L consist of TMR magneto-resistance sensor, high consistency magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits: (1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 12ch detection width, no non-detection area; (7)Customizable channels quantity. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.

General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6206L consist of TMR magneto-resistance sensor, high consistency magnet, high-strength plastic base and durable non-magnetic stainless steel cover.

Features and Benefits:

(1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance; (5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 12ch detection width, no non-detection area; (7)Customizable channels quantity.

Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6212LA
Product Name 12 Channels TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 1065309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Gaussmeter - Model 425 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Technology Hall Effect
Form Factor Desktop / Module
View Details
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors - AGV-TMR25LC - MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Technology Magnetoresistive
Measurement Range 5.00E6 to 2.50E7 microgauss
View Details