Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
RF TXRX MODULE CELLULAR MMCX TH
Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 591-1110-ND | MTSMC-G-F4-IP-ED.R1 | MTSMC-G-F4-IP-ED.R1 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Package Type | Plugin; Module | Module | |
| Supply Voltage | 5 volts | 5 volts | 5 volts |