Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57D7APZ AFBR-57D7APZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 846555-AFBR-57D7APZ Features: Transceiver Module Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2344, AFBR-57D7APZ-ND, AFBR57D7APZ
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 846555-AFBR-57D7APZ Features: Transceiver Module Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2344, AFBR-57D7APZ-ND, AFBR57D7APZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57D7APZ - 846555-AFBR-57D7APZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57D7APZ
846555-AFBR-57D7APZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57D7APZ 846555-AFBR-57D7APZ
Manufacturer: Broadcom Limited Win Source Part Number: 846555-AFBR-57D7APZ Features: Transceiver Module Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2344, AFBR-57D7APZ-ND, AFBR57D7APZ

Manufacturer: Broadcom Limited
Win Source Part Number: 846555-AFBR-57D7APZ
Features: Transceiver Module
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: 516-2344, AFBR-57D7APZ-ND, AFBR57D7APZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 846555-AFBR-57D7APZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57D7APZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5000 to 125000 MHz
View Details
RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 GHz WiFi FEM with Detector - AFEM-S106 - Broadcom Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation 64QAM
View Details