Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
MULTI-TECH SYSTEMS, INC.
MTC-MVW1-B03 -- RF RECEIVER, TRANSMITTER, AND TRANSCEIVER FINISHED UNITS
Multi-Tech Systems, Inc.
RF Receiver, Transmitter, and Transceiver Finished Units
MTC-MVW1-B03
Description
RF Modem 700MHz, 1.7GHz LTE RS-232, USB 300kbps
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF Modem 700MHz, 1.7GHz LTE RS-232, USB 300kbps
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
881-1314-ND
RF Receiver, Transmitter, and Transceiver Finished Units
881-1314-ND
RF Modem 700MHz, 1.7GHz LTE RS-232, USB 300kbps
RF Modem 700MHz, 1.7GHz LTE RS-232, USB 300kbps
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Modules
Product Number
881-1314-ND
Product Name
RF Receiver, Transmitter, and Transceiver Finished Units
Device Type
Rec-Trans
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
2251585P
Specs
Features
RoHS
Sensitivity
-116 dBm
Output Power
23 dBm
View Details
Qorvo
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports
DW3220
Specs
Device Type
Rec-Trans
Features
RoHS
Package Type
Surface Mount; QFN
View Details
Multi-Tech Systems, Inc.
RF Receiver, Transmitter, and Transceiver Finished Units
MTCMR-E1-NAM
Specs
Device Type
Rec-Trans
Applications
General Purpose
Operating Frequency
850 to 1900 MHz
View Details
2
suppliers
AR Modular RF
RF Power Amplifier Module
KMA2020
Specs
Device Type
Rec-Trans
Applications
Military / Defense; OEM Applications
RF Modulation
Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details