Mulberry Metal Products, Inc. Outdoor Lampholder 30010C

Description
ARCHITECTURAL TYPE CHROME FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION PORCELAIN SOCKET PROCESS DIE CAST STANDARD PACKAGE 25 PER CARTON
Datasheet
Description
ARCHITECTURAL TYPE CHROME FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION PORCELAIN SOCKET PROCESS DIE CAST STANDARD PACKAGE 25 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 30010C - Mulberry Metal Products, Inc.
Union, NJ, USA
Outdoor Lampholder
30010C
Outdoor Lampholder 30010C
ARCHITECTURAL TYPE CHROME FINISH UL APPROVAL WET LOCATION APPLICATION 1/2 INCH NPT THREADED ARM MOUNTING PAR38/R40 LAMP TYPE 75 TO 150 W LAMP WATTAGE 6 INCH LEAD TERMINAL TYPE INCLUSION PORCELAIN SOCKET PROCESS DIE CAST STANDARD PACKAGE 25 PER CARTON
  • ARCHITECTURAL TYPE
  • CHROME FINISH
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • 1/2 INCH NPT THREADED ARM MOUNTING
  • PAR38/R40 LAMP TYPE
  • 75 TO 150 W LAMP WATTAGE
  • 6 INCH LEAD TERMINAL TYPE
  • INCLUSION PORCELAIN SOCKET
  • PROCESS DIE CAST
  • STANDARD PACKAGE 25 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Lampholders
Product Number 30010C
Product Name Outdoor Lampholder
Maximum Wattage 75 to 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 7777808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Single Pin; Lamp Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 4155 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details