Thomas & Betts Corporation Incandescent Lampholder 4155

Description
2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4155 - Thomas & Betts Corporation
Memphis, TN, USA
Incandescent Lampholder
4155
Incandescent Lampholder 4155
2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Lampholders
Product Number 4155
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder - 3152-8 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details