Greaves Corporation Conduit To Rod Clamp G1S-BS

Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, BRASS SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, BRASS SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G1S-BS - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G1S-BS
Conduit To Rod Clamp G1S-BS
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, BRASS SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
  • CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, BRASS SCREW MATERIAL
  • BARE COPPER WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G1S-BS
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Constant Hanger Type 11 - 11 25 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details